Anatech Electronics, Inc. 835 MHz Cavity Notch Filter AE835NS2169

Description
835 MHz Cavity Notch Filter
Request a Quote
Description
835 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
835 MHz Cavity Notch Filter - AE835NS2169 - Anatech Electronics, Inc.
Garfield, NJ, United States
835 MHz Cavity Notch Filter
AE835NS2169
835 MHz Cavity Notch Filter AE835NS2169
835 MHz Cavity Notch Filter

835 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE835NS2169
Product Name 835 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter for Outdoor - AE942N2242-NMNF-O - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
View Details
26 MHz Bandstop/Notch filter - AE26NS2130 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 26 MHz
Bandwidth 2600 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details