Anatech Electronics, Inc. 2595 MHz Waveguide Band stop Filter AE2595WN2250

Description
2595 MHz Waveguide Band stop Filter
Request a Quote
Description
2595 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Waveguide Band stop Filter - AE2595WN2250 - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Waveguide Band stop Filter
AE2595WN2250
2595 MHz Waveguide Band stop Filter AE2595WN2250
2595 MHz Waveguide Band stop Filter

2595 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2595WN2250
Product Name 2595 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2595 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Waveguide Band stop Filter - AE2450WN2239 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details