Anatech Electronics, Inc. 1030 MHz Cavity Notch/Band Stop Filter AE1030N2338

Description
1030 MHz Cavity Notch/Band Stop Filter
Request a Quote
Description
1030 MHz Cavity Notch/Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Cavity Notch/Band Stop Filter - AE1030N2338 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Cavity Notch/Band Stop Filter
AE1030N2338
1030 MHz Cavity Notch/Band Stop Filter AE1030N2338
1030 MHz Cavity Notch/Band Stop Filter

1030 MHz Cavity Notch/Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1030N2338
Product Name 1030 MHz Cavity Notch/Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2655 MHz Waveguide Band stop Filter - AE2655WN2243 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details