Anatech Electronics, Inc. 2574 MHz Highpass Filter AE2574H9869

Description
2574 MHz Highpass Filter
Request a Quote
Description
2574 MHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2574 MHz Highpass Filter - AE2574H9869 - Anatech Electronics, Inc.
Garfield, NJ, United States
2574 MHz Highpass Filter
AE2574H9869
2574 MHz Highpass Filter AE2574H9869
2574 MHz Highpass Filter

2574 MHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2574H9869
Product Name 2574 MHz Highpass Filter
Filter Type High Pass
Fc 2574 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

412 MHz LC High Pass Filter - AE412H9126 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 412 MHz
Insertion Loss 2 dB
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
50 MHz High Pass Filter - AE50H9916 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 50 MHz
Insertion Loss 1 dB
View Details
3500 MHz Suspended Stripline High pass Filter - AE3500SSH6591 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3500 MHz
Insertion Loss 1.5 dB
View Details