Anatech Electronics, Inc. 2535 MHz Waveguide Band stop Filter AE2535WN2244

Description
2535 MHz Waveguide Band stop Filter
Request a Quote
Description
2535 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz Waveguide Band stop Filter - AE2535WN2244 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz Waveguide Band stop Filter
AE2535WN2244
2535 MHz Waveguide Band stop Filter AE2535WN2244
2535 MHz Waveguide Band stop Filter

2535 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2535WN2244
Product Name 2535 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2535 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
480MHz LC Band Stop notch Filters - AE480NS2143 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 480 MHz
Bandwidth 6000 kHz
View Details