Anatech Electronics, Inc. 136 MHz LC Highpass Filter AE136H9874

Description
136 MHz LC Highpass Filter
Request a Quote
Description
136 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
136 MHz LC Highpass Filter - AE136H9874 - Anatech Electronics, Inc.
Garfield, NJ, United States
136 MHz LC Highpass Filter
AE136H9874
136 MHz LC Highpass Filter AE136H9874
136 MHz LC Highpass Filter

136 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE136H9874
Product Name 136 MHz LC Highpass Filter
Filter Type High Pass
Fc 136 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
2900 MHz Absorptive High Pass Filter - AE2900LH9948-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2900 MHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details