Anatech Electronics, Inc. 2200 - 2500 MHz Absorptive LC Low Pass Filter AE2500LL9304-A

Description
2200 - 2500 MHz Absorptive LC Low Pass Filter
Request a Quote
Description
2200 - 2500 MHz Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 - 2500 MHz Absorptive LC Low Pass Filter - AE2500LL9304-A - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 - 2500 MHz Absorptive LC Low Pass Filter
AE2500LL9304-A
2200 - 2500 MHz Absorptive LC Low Pass Filter AE2500LL9304-A
2200 - 2500 MHz Absorptive LC Low Pass Filter

2200 - 2500 MHz Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500LL9304-A
Product Name 2200 - 2500 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

297 MHz Lowpass Filter - AE297L8906 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 297 MHz
Insertion Loss 3 dB
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details