Anatech Electronics, Inc. 2450 MHz Waveguide Band stop Filter AE2450WN2236

Description
2450 MHz Waveguide Band stop Filter
Request a Quote
Description
2450 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Waveguide Band stop Filter - AE2450WN2236 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Waveguide Band stop Filter
AE2450WN2236
2450 MHz Waveguide Band stop Filter AE2450WN2236
2450 MHz Waveguide Band stop Filter

2450 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2450WN2236
Product Name 2450 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
864.8-868.8 MHz Cavity Notch Filter - AE866N2265 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 867 MHz
Bandwidth 4000 kHz
View Details
1842.5 MHz Notch Filter - AE1842N2217 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 65000 kHz
View Details
1575.42 MHz Cavity Notch Filter - AE1575NS2174-SF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1575 MHz
Return Loss 15 dB
View Details