Anatech Electronics, Inc.
1842.5 MHz Notch Filter
AE1842N2217
Description
1842.5 MHz Notch Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1842.5 MHz Notch Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1842N2217 |
|
Product Name
|
1842.5 MHz Notch Filter |
|
Filter Type
|
Band Reject
|
|
Fc
|
1842 MHz
|
|
Bandwidth
|
65000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Band Reject
Fc
793 MHz
Bandwidth
4600 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2340 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5590 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2372 MHz
Bandwidth
20000 kHz
View Details