Anatech Electronics, Inc. 2450 MHz Waveguide Band stop Filter AE2450WN2229

Description
2450 MHz Waveguide Band stop Filter
Request a Quote
Description
2450 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Waveguide Band stop Filter - AE2450WN2229 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Waveguide Band stop Filter
AE2450WN2229
2450 MHz Waveguide Band stop Filter AE2450WN2229
2450 MHz Waveguide Band stop Filter

2450 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2450WN2229
Product Name 2450 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12-20 MHz Bandstop / Notch Filter - AE16NS2194 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 16 MHz
Bandwidth 8000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
1842.5 MHz Notch Filter - AE1842N2217 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 65000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details