Anatech Electronics, Inc. 2442 MHz Waveguide Band stop Filter AE2442WN2223

Description
2442 MHz Waveguide Band stop Filter
Request a Quote
Description
2442 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2442 MHz Waveguide Band stop Filter - AE2442WN2223 - Anatech Electronics, Inc.
Garfield, NJ, United States
2442 MHz Waveguide Band stop Filter
AE2442WN2223
2442 MHz Waveguide Band stop Filter AE2442WN2223
2442 MHz Waveguide Band stop Filter

2442 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2442WN2223
Product Name 2442 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2442 MHz
Bandwidth 85000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details