Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter AE2441WN2246

Description
2441 MHz Waveguide Band stop Filter
Request a Quote
Description
2441 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter - AE2441WN2246 - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter
AE2441WN2246
2441 MHz Waveguide Band stop Filter AE2441WN2246
2441 MHz Waveguide Band stop Filter

2441 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2246
Product Name 2441 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
1842.5 MHz Notch Filter - AE1842N2217 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 65000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
11850 KHz LC Band Stop Filter - AE11850KLN2278 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 11.85 MHz
Package Type SMA F connectors
View Details