Anatech Electronics, Inc. 2437 MHz Waveguide Band stop Filter AE2437WN2280

Description
2437 MHz Waveguide Band stop Filter
Request a Quote
Description
2437 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2437 MHz Waveguide Band stop Filter - AE2437WN2280 - Anatech Electronics, Inc.
Garfield, NJ, United States
2437 MHz Waveguide Band stop Filter
AE2437WN2280
2437 MHz Waveguide Band stop Filter AE2437WN2280
2437 MHz Waveguide Band stop Filter

2437 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2437WN2280
Product Name 2437 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2437 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
361 MHz Bandstop/Notch Filter - AE361NS2049 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 361 MHz
Return Loss 14 dB
View Details