Anatech Electronics, Inc. 361 MHz Bandstop/Notch Filter AE361NS2049

Description
361 MHz Bandstop/Notch Filter
Request a Quote
Description
361 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
361 MHz Bandstop/Notch Filter - AE361NS2049 - Anatech Electronics, Inc.
Garfield, NJ, United States
361 MHz Bandstop/Notch Filter
AE361NS2049
361 MHz Bandstop/Notch Filter AE361NS2049
361 MHz Bandstop/Notch Filter

361 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE361NS2049
Product Name 361 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

915 MHz Waveguide Band stop Filter - AE915WN2259 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
View Details
Notch Filter - AS816N335 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 816 MHz
Bandwidth 18000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details