Anatech Electronics, Inc. 2435 MHz LC Notch Filter AE2435LN2292

Description
2435 MHz LC Notch Filter
Request a Quote
Description
2435 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2435 MHz LC Notch Filter - AE2435LN2292 - Anatech Electronics, Inc.
Garfield, NJ, United States
2435 MHz LC Notch Filter
AE2435LN2292
2435 MHz LC Notch Filter AE2435LN2292
2435 MHz LC Notch Filter

2435 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2435LN2292
Product Name 2435 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details