Anatech Electronics, Inc. 2410 MHz Waveguide Band stop Filter AE2410WN2291

Description
2410 MHz Waveguide Band stop Filter
Request a Quote
Description
2410 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2410 MHz Waveguide Band stop Filter - AE2410WN2291 - Anatech Electronics, Inc.
Garfield, NJ, United States
2410 MHz Waveguide Band stop Filter
AE2410WN2291
2410 MHz Waveguide Band stop Filter AE2410WN2291
2410 MHz Waveguide Band stop Filter

2410 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2410WN2291
Product Name 2410 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2410 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
2450 MHz Band Stop/Notch Filter - AE2450NS2197 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
773-803 MHz Cavity Notch Filter - AE788NS2165 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 788 MHz
Bandwidth 30000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details