Anatech Electronics, Inc. 773-803 MHz Cavity Notch Filter AE788NS2165

Description
773-803 MHz Cavity Notch Filter
Request a Quote
Description
773-803 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
773-803 MHz Cavity Notch Filter - AE788NS2165 - Anatech Electronics, Inc.
Garfield, NJ, United States
773-803 MHz Cavity Notch Filter
AE788NS2165
773-803 MHz Cavity Notch Filter AE788NS2165
773-803 MHz Cavity Notch Filter

773-803 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE788NS2165
Product Name 773-803 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

98.5 MHz Bandstop Notch Filter - AE98NS2213 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98.5 MHz
VSWR 3 :1
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details