Anatech Electronics, Inc. 1600 MHz Cavity Band Notch Filter AE1600N2231

Description
1600 MHz Cavity Band Notch Filter
Request a Quote
Description
1600 MHz Cavity Band Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Cavity Band Notch Filter - AE1600N2231 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Cavity Band Notch Filter
AE1600N2231
1600 MHz Cavity Band Notch Filter AE1600N2231
1600 MHz Cavity Band Notch Filter

1600 MHz Cavity Band Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1600N2231
Product Name 1600 MHz Cavity Band Notch Filter
Filter Type Band Reject
Fc 1600 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details