Anatech Electronics, Inc. 2350 MHz Waveguide Band stop Filter AE2350WN2227

Description
2350 MHz Waveguide Band stop Filter
Request a Quote
Description
2350 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Waveguide Band stop Filter - AE2350WN2227 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Waveguide Band stop Filter
AE2350WN2227
2350 MHz Waveguide Band stop Filter AE2350WN2227
2350 MHz Waveguide Band stop Filter

2350 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2350WN2227
Product Name 2350 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2350 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2300 MHz Cavity Bandstop/Notch Filter - AE2300N2251 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2300 MHz
Bandwidth 50000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
98.5 MHz Bandstop Notch Filter - AE98NS2213 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98.5 MHz
VSWR 3 :1
View Details