Anatech Electronics, Inc. 2300 MHz Cavity Bandstop/Notch Filter AE2300N2251

Description
2300 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
2300 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Bandstop/Notch Filter - AE2300N2251 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Bandstop/Notch Filter
AE2300N2251
2300 MHz Cavity Bandstop/Notch Filter AE2300N2251
2300 MHz Cavity Bandstop/Notch Filter

2300 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2300N2251
Product Name 2300 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 2300 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
788 MHz Waveguide Band stop Filter - AE788WN2283 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 788 MHz
Bandwidth 30000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details