Anatech Electronics, Inc. 220 MHz Bandstop/Notch Filter AE220N2268

Description
220 MHz Bandstop/Notch Filter
Request a Quote
Description
220 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
220 MHz Bandstop/Notch Filter - AE220N2268 - Anatech Electronics, Inc.
Garfield, NJ, United States
220 MHz Bandstop/Notch Filter
AE220N2268
220 MHz Bandstop/Notch Filter AE220N2268
220 MHz Bandstop/Notch Filter

220 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE220N2268
Product Name 220 MHz Bandstop/Notch Filter
Filter Type Band Reject
Fc 220 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
902.5 MHz Cavity Notch Filter - AE902NS2173 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 902 MHz
Bandwidth 25000 kHz
View Details
880-915 MHz Cavity Band Stop Filter - AE897N2220 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 880 to 915 MHz
View Details
2437 MHz Waveguide Band stop Filter - AE2437WN2280 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2437 MHz
Bandwidth 20000 kHz
View Details