Anatech Electronics, Inc. 1900 - 2200 MHz Absorptive LC Low Pass Filter AE2200LL9313-A

Description
1900 - 2200 MHz Absorptive LC Low Pass Filter
Request a Quote
Description
1900 - 2200 MHz Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 - 2200 MHz Absorptive LC Low Pass Filter - AE2200LL9313-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 - 2200 MHz Absorptive LC Low Pass Filter
AE2200LL9313-A
1900 - 2200 MHz Absorptive LC Low Pass Filter AE2200LL9313-A
1900 - 2200 MHz Absorptive LC Low Pass Filter

1900 - 2200 MHz Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2200LL9313-A
Product Name 1900 - 2200 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

276 MHz LC Lowpass Filter - AE276LL9361 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
500 MHz LC Lowpass Filter - AE500LL9367 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3000 dB
Return Loss 15 dB
View Details