Anatech Electronics, Inc. 219.75 MHz Cavity Band Stop/Notch Filter AE219N2236

Description
219.75 MHz Cavity Band Stop/Notch Filter
Request a Quote
Description
219.75 MHz Cavity Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
219.75 MHz Cavity Band Stop/Notch Filter - AE219N2236 - Anatech Electronics, Inc.
Garfield, NJ, United States
219.75 MHz Cavity Band Stop/Notch Filter
AE219N2236
219.75 MHz Cavity Band Stop/Notch Filter AE219N2236
219.75 MHz Cavity Band Stop/Notch Filter

219.75 MHz Cavity Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE219N2236
Product Name 219.75 MHz Cavity Band Stop/Notch Filter
Filter Type Band Reject
Fc 220 MHz
Bandwidth 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details