Anatech Electronics, Inc. 2170 MHz LTE Frequency Band 1 Lowpass Filter AE2170L9092-D

Description
2170 MHz LTE Frequency Band 1 Lowpass Filter
Request a Quote
Description
2170 MHz LTE Frequency Band 1 Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-D - Anatech Electronics, Inc.
Garfield, NJ, United States
2170 MHz LTE Frequency Band 1 Lowpass Filter
AE2170L9092-D
2170 MHz LTE Frequency Band 1 Lowpass Filter AE2170L9092-D
2170 MHz LTE Frequency Band 1 Lowpass Filter

2170 MHz LTE Frequency Band 1 Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2170L9092-D
Product Name 2170 MHz LTE Frequency Band 1 Lowpass Filter
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
24 MHz LC Lowpass Filter - AE24L8750 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 24 MHz
Insertion Loss 1.3 dB
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details