Anatech Electronics, Inc. 2145 MHz Cavity Bandstop/Notch Filter AE2145NS2200

Description
2145 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
2145 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2145 MHz Cavity Bandstop/Notch Filter - AE2145NS2200 - Anatech Electronics, Inc.
Garfield, NJ, United States
2145 MHz Cavity Bandstop/Notch Filter
AE2145NS2200
2145 MHz Cavity Bandstop/Notch Filter AE2145NS2200
2145 MHz Cavity Bandstop/Notch Filter

2145 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2145NS2200
Product Name 2145 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 2145 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5.8 GHz Bandstop/Notch Filter - AS5800N322 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5800 MHz
Bandwidth 60000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details