Anatech Electronics, Inc. 2143 MHz Waveguide Band stop Filter AE2143WN2220

Description
2143 MHz Waveguide Band stop Filter
Request a Quote
Description
2143 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2143 MHz Waveguide Band stop Filter - AE2143WN2220 - Anatech Electronics, Inc.
Garfield, NJ, United States
2143 MHz Waveguide Band stop Filter
AE2143WN2220
2143 MHz Waveguide Band stop Filter AE2143WN2220
2143 MHz Waveguide Band stop Filter

2143 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2143WN2220
Product Name 2143 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2143 MHz
Bandwidth 8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
1030 MHz Cavity Notch/Band Stop Filter - AE1030N2338 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1023 to 1037 MHz
Return Loss 12 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details