Anatech Electronics, Inc.
1.5 GHz Low Pass Filter
AE1500L9118
Description
1.5 GHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1.5 GHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1500L9118 |
|
Product Name
|
1.5 GHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
1500 MHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3504 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details