Anatech Electronics, Inc. 20 MHz LC Highpass Filter AE20H9760

Description
20 MHz LC Highpass Filter
Request a Quote
Description
20 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 MHz LC Highpass Filter - AE20H9760 - Anatech Electronics, Inc.
Garfield, NJ, United States
20 MHz LC Highpass Filter
AE20H9760
20 MHz LC Highpass Filter AE20H9760
20 MHz LC Highpass Filter

20 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20H9760
Product Name 20 MHz LC Highpass Filter
Filter Type High Pass
Fc 20 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
2000-18000 MHz High Pass Filter - AE2000H9899 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Bandwidth 1.60E7 kHz
Insertion Loss 1.5 dB
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
4300 MHz Absorptive High Pass Filter - AE4300LH9951-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4300 MHz
View Details