Anatech Electronics, Inc. 11500 MHz Suspended Stripline High pass Filter AE11500SSH6569

Description
11500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
11500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11500 MHz Suspended Stripline High pass Filter - AE11500SSH6569 - Anatech Electronics, Inc.
Garfield, NJ, United States
11500 MHz Suspended Stripline High pass Filter
AE11500SSH6569
11500 MHz Suspended Stripline High pass Filter AE11500SSH6569
11500 MHz Suspended Stripline High pass Filter

11500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11500SSH6569
Product Name 11500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 11500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
746-4000 MHz LC Highpass Filter - AE746H9920 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 746 MHz
Insertion Loss 1.5 dB
View Details
9500 MHz Suspended Stripline High pass Filter - AE9500SSH6565 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 9500 MHz
Insertion Loss 2 dB
View Details