Anatech Electronics, Inc. 2045 MHz Waveguide Band stop Filter AE2045WN2247

Description
2045 MHz Waveguide Band stop Filter
Request a Quote
Description
2045 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2045 MHz Waveguide Band stop Filter - AE2045WN2247 - Anatech Electronics, Inc.
Garfield, NJ, United States
2045 MHz Waveguide Band stop Filter
AE2045WN2247
2045 MHz Waveguide Band stop Filter AE2045WN2247
2045 MHz Waveguide Band stop Filter

2045 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2045WN2247
Product Name 2045 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2045 MHz
Bandwidth 250000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3750 MHz Bandstop/Notch Filter - AE3750N2263 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3750 MHz
Bandwidth 900000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details