Anatech Electronics, Inc. 1 MHz LC Lowpass Filter AE1L9080

Description
1 MHz LC Lowpass Filter
Request a Quote
Description
1 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 MHz LC Lowpass Filter - AE1L9080 - Anatech Electronics, Inc.
Garfield, NJ, United States
1 MHz LC Lowpass Filter
AE1L9080
1 MHz LC Lowpass Filter AE1L9080
1 MHz LC Lowpass Filter

1 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1L9080
Product Name 1 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
17500 MHz Suspended Stripline Low Pass Filter - AE17500SSL1061 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 17500 MHz
Insertion Loss 1 to 3 dB
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details