Anatech Electronics, Inc. 20000 MHz Suspended Stripline Low Pass Filter AE20000SSL1025

Description
20000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
20000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20000 MHz Suspended Stripline Low Pass Filter - AE20000SSL1025 - Anatech Electronics, Inc.
Garfield, NJ, United States
20000 MHz Suspended Stripline Low Pass Filter
AE20000SSL1025
20000 MHz Suspended Stripline Low Pass Filter AE20000SSL1025
20000 MHz Suspended Stripline Low Pass Filter

20000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20000SSL1025
Product Name 20000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 20000 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details