Anatech Electronics, Inc. 1 MHz LC Low Pass Filter with SMA-F connectors AE1L7825-S

Description
1 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote
Description
1 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 MHz LC Low Pass Filter with SMA-F connectors - AE1L7825-S - Anatech Electronics, Inc.
Garfield, NJ, United States
1 MHz LC Low Pass Filter with SMA-F connectors
AE1L7825-S
1 MHz LC Low Pass Filter with SMA-F connectors AE1L7825-S
1 MHz LC Low Pass Filter with SMA-F connectors

1 MHz LC Low Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1L7825-S
Product Name 1 MHz LC Low Pass Filter with SMA-F connectors
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details