Anatech Electronics, Inc. 1.5 MHz High Pass Filter AE1R5H9887

Description
1.5 MHz High Pass Filter
Request a Quote
Description
1.5 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5 MHz High Pass Filter - AE1R5H9887 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.5 MHz High Pass Filter
AE1R5H9887
1.5 MHz High Pass Filter AE1R5H9887
1.5 MHz High Pass Filter

1.5 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1R5H9887
Product Name 1.5 MHz High Pass Filter
Filter Type High Pass
Fc 1.5 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
2250 MHz Suspended Stripline High pass Filter - AE2250SSH6586 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 1.5 dB
View Details