Anatech Electronics, Inc. 2750 MHz Suspended Stripline High pass Filter AE2750SSH6552

Description
2750 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2750 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2750 MHz Suspended Stripline High pass Filter - AE2750SSH6552 - Anatech Electronics, Inc.
Garfield, NJ, United States
2750 MHz Suspended Stripline High pass Filter
AE2750SSH6552
2750 MHz Suspended Stripline High pass Filter AE2750SSH6552
2750 MHz Suspended Stripline High pass Filter

2750 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2750SSH6552
Product Name 2750 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2750 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details