Anatech Electronics, Inc. 1995 MHz Waveguide Band stop Filter AE1995WN2268

Description
1995 MHz Waveguide Band stop Filter
Request a Quote
Description
1995 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1995 MHz Waveguide Band stop Filter - AE1995WN2268 - Anatech Electronics, Inc.
Garfield, NJ, United States
1995 MHz Waveguide Band stop Filter
AE1995WN2268
1995 MHz Waveguide Band stop Filter AE1995WN2268
1995 MHz Waveguide Band stop Filter

1995 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1995WN2268
Product Name 1995 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1995 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

120MHz LC Band Stop notch Filters - AE120NS2142 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 120 MHz
Bandwidth 4000 kHz
View Details
2800 MHz Cavity Bandstop/Notch Filter - AE2800N2250 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2800 MHz
Bandwidth 50000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details