Anatech Electronics, Inc. 1890 MHz Waveguide Band stop Filter AE1890WN2240

Description
1890 MHz Waveguide Band stop Filter
Request a Quote
Description
1890 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1890 MHz Waveguide Band stop Filter - AE1890WN2240 - Anatech Electronics, Inc.
Garfield, NJ, United States
1890 MHz Waveguide Band stop Filter
AE1890WN2240
1890 MHz Waveguide Band stop Filter AE1890WN2240
1890 MHz Waveguide Band stop Filter

1890 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1890WN2240
Product Name 1890 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1890 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5887 MHz Waveguide Band stop Filter - AE5887WN2284 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5887 MHz
Bandwidth 75000 kHz
View Details
3300 MHz Bandstop Notch Filter - AE3300N2255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3300 MHz
VSWR 2 :1
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details