Anatech Electronics, Inc. 5887 MHz Waveguide Band stop Filter AE5887WN2284

Description
5887 MHz Waveguide Band stop Filter
Request a Quote
Description
5887 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5887 MHz Waveguide Band stop Filter - AE5887WN2284 - Anatech Electronics, Inc.
Garfield, NJ, United States
5887 MHz Waveguide Band stop Filter
AE5887WN2284
5887 MHz Waveguide Band stop Filter AE5887WN2284
5887 MHz Waveguide Band stop Filter

5887 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5887WN2284
Product Name 5887 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 5887 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details