Anatech Electronics, Inc. 1880 MHz Waveguide Band stop Filter AE1880WN2265

Description
1880 MHz Waveguide Band stop Filter
Request a Quote
Description
1880 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz Waveguide Band stop Filter - AE1880WN2265 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz Waveguide Band stop Filter
AE1880WN2265
1880 MHz Waveguide Band stop Filter AE1880WN2265
1880 MHz Waveguide Band stop Filter

1880 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1880WN2265
Product Name 1880 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

940 MHz LC Band Stop Filter - AE940LN2283 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 85 C (-4 to 185 F)
Fc 940 MHz
View Details
2441 MHz Waveguide Band stop Filter - AE2441WN2226 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
5487 MHz Waveguide Band stop Filter - AE5487WN2277 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5487 MHz
Bandwidth 615000 kHz
View Details