Anatech Electronics, Inc. 1880 MHz Cavity Notch Filter AE1880NS2176

Description
1880 MHz Cavity Notch Filter
Request a Quote
Description
1880 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz Cavity Notch Filter - AE1880NS2176 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz Cavity Notch Filter
AE1880NS2176
1880 MHz Cavity Notch Filter AE1880NS2176
1880 MHz Cavity Notch Filter

1880 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1880NS2176
Product Name 1880 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2450 MHz Band Stop/Notch Filter - AE2450NS2197 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details