Anatech Electronics, Inc. 793 MHz Cavity Notch Filter AE793NS2166

Description
793 MHz Cavity Notch Filter
Request a Quote
Description
793 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
793 MHz Cavity Notch Filter - AE793NS2166 - Anatech Electronics, Inc.
Garfield, NJ, United States
793 MHz Cavity Notch Filter
AE793NS2166
793 MHz Cavity Notch Filter AE793NS2166
793 MHz Cavity Notch Filter

793 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE793NS2166
Product Name 793 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
2450 MHz Waveguide Band stop Filter with N-F connectors - AE2450WN2236-NF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details