Anatech Electronics, Inc. 18000 MHz Suspended Stripline High pass Filter AE18000SSH6580

Description
18000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
18000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Suspended Stripline High pass Filter - AE18000SSH6580 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Suspended Stripline High pass Filter
AE18000SSH6580
18000 MHz Suspended Stripline High pass Filter AE18000SSH6580
18000 MHz Suspended Stripline High pass Filter

18000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SSH6580
Product Name 18000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 18000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details