Anatech Electronics, Inc. 33 GHz High Pass Filter AE33000H9885

Description
33 GHz High Pass Filter
Request a Quote
Description
33 GHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33 GHz High Pass Filter - AE33000H9885 - Anatech Electronics, Inc.
Garfield, NJ, United States
33 GHz High Pass Filter
AE33000H9885
33 GHz High Pass Filter AE33000H9885
33 GHz High Pass Filter

33 GHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE33000H9885
Product Name 33 GHz High Pass Filter
Filter Type High Pass
Fc 33000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2-10 GHz Highpass Filter - AE2000H9787 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2000 MHz
Insertion Loss 2 dB
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
1200 - 2100 MHz Absorptive High Pass Filter - AE1200LH9937-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Insertion Loss 3 dB
Return Loss 20 dB
View Details