Anatech Electronics, Inc. 18000 MHz Strip Line High Pass Filter AE18000SSH6577

Description
18000 MHz Strip Line High Pass Filter
Request a Quote
Description
18000 MHz Strip Line High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Strip Line High Pass Filter - AE18000SSH6577 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Strip Line High Pass Filter
AE18000SSH6577
18000 MHz Strip Line High Pass Filter AE18000SSH6577
18000 MHz Strip Line High Pass Filter

18000 MHz Strip Line High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SSH6577
Product Name 18000 MHz Strip Line High Pass Filter
Filter Type High Pass
Fc 18000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

33 GHz High Pass Filter - AE33000H9885 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 33000 MHz
Insertion Loss 2 dB
View Details
400 MHz LC High Pass Filter - AE400H9892 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 400 MHz
Insertion Loss 1 dB
View Details
5000 MHz Suspended Stripline High pass Filter - AE5000SSH6557 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 5000 MHz
Insertion Loss 2 dB
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details