Anatech Electronics, Inc. 40 MHz LC High Pass Filter AE40LH9947

Description
40 MHz LC High Pass Filter
Request a Quote
Description
40 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40 MHz LC High Pass Filter - AE40LH9947 - Anatech Electronics, Inc.
Garfield, NJ, United States
40 MHz LC High Pass Filter
AE40LH9947
40 MHz LC High Pass Filter AE40LH9947
40 MHz LC High Pass Filter

40 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40LH9947
Product Name 40 MHz LC High Pass Filter
Filter Type High Pass
Fc 40 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
1750 MHz LC High Pass Filter - AE1750H9027 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1750 MHz
Insertion Loss 1 dB
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
125 MHz LC Highpass Filter - AE125H9912 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 125 MHz
Insertion Loss 1 dB
View Details