Anatech Electronics, Inc. 175 MHz Bandstop/Notch Filter AE175NS2046

Description
175 MHz Bandstop/Notch Filter
Request a Quote
Description
175 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
175 MHz Bandstop/Notch Filter - AE175NS2046 - Anatech Electronics, Inc.
Garfield, NJ, United States
175 MHz Bandstop/Notch Filter
AE175NS2046
175 MHz Bandstop/Notch Filter AE175NS2046
175 MHz Bandstop/Notch Filter

175 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE175NS2046
Product Name 175 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
1980 MHz Waveguide Band stop Filter - AE1980WN2282 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1980 MHz
Bandwidth 20000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details