Anatech Electronics, Inc. 12000 MHz LPH Series Harmonic Low Pass Filter AE12000L9225

Description
12000 MHz LPH Series Harmonic Low Pass Filter
Request a Quote
Description
12000 MHz LPH Series Harmonic Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12000 MHz LPH Series Harmonic Low Pass Filter - AE12000L9225 - Anatech Electronics, Inc.
Garfield, NJ, United States
12000 MHz LPH Series Harmonic Low Pass Filter
AE12000L9225
12000 MHz LPH Series Harmonic Low Pass Filter AE12000L9225
12000 MHz LPH Series Harmonic Low Pass Filter

12000 MHz LPH Series Harmonic Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12000L9225
Product Name 12000 MHz LPH Series Harmonic Low Pass Filter
Filter Type Low Pass
Fc 12000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
450 MHz Low Pass Filter - AE450L9178 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 450 MHz
Insertion Loss 2.5 dB
View Details
3000 MHz LC Lowpass Filter - AE3000LL9316 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details