Anatech Electronics, Inc.
1-175 MHz Lowpass Filter
AE175L9069
Description
1-175 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1-175 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE175L9069 |
|
Product Name
|
1-175 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
175 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
600 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
3750 MHz
Insertion Loss
1 to 1.5 dB
View Details