Anatech Electronics, Inc. 1750 MHz Suspended Stripline Low Pass Filter AE1750SSL1022

Description
1750 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
1750 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Suspended Stripline Low Pass Filter - AE1750SSL1022 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Suspended Stripline Low Pass Filter
AE1750SSL1022
1750 MHz Suspended Stripline Low Pass Filter AE1750SSL1022
1750 MHz Suspended Stripline Low Pass Filter

1750 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750SSL1022
Product Name 1750 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 1750 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

650 MHz LC Lowpass Filter - AE650LL9363 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
1000 MHz LC Lowpass Filter - AE1000LL9339 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 0.5000 dB
View Details
1500 MHz Low Pass Filter - AE1500L9231 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1.5 dB
View Details