Anatech Electronics, Inc. 1000 MHz LC Low Pass Filter AE1000L9202

Description
1000 MHz LC Low Pass Filter
Request a Quote
Description
1000 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Low Pass Filter - AE1000L9202 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Low Pass Filter
AE1000L9202
1000 MHz LC Low Pass Filter AE1000L9202
1000 MHz LC Low Pass Filter

1000 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000L9202
Product Name 1000 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

297 MHz Lowpass Filter - AE297L8906 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 297 MHz
Insertion Loss 3 dB
View Details
7000 MHz Suspended Stripline Low Pass Filter - AE7000SSL1021 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7000 MHz
Insertion Loss 1 to 1.5 dB
View Details
285 MHz LC Lowpass Filter - AE285L8698 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 285 MHz
Insertion Loss 1 dB
View Details
13500 MHz Suspended Stripline Low Pass Filter - AE13500SSL1057 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 13500 MHz
Insertion Loss 1 to 2 dB
View Details